multicomp PRO Hook-Up Wire, 0.25Mm2, White, Per M; Jacket Material Multicomp Pro PP002660

Description
HOOK-UP WIRE, 0.25MM2, WHITE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.25MM2, WHITE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, White, Per M; Jacket Material Multicomp Pro - 32AH8507 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, White, Per M; Jacket Material Multicomp Pro
32AH8507
Hook-Up Wire, 0.25Mm2, White, Per M; Jacket Material Multicomp Pro 32AH8507
HOOK-UP WIRE, 0.25MM2, WHITE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, WHITE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AH8507
Product Name Hook-Up Wire, 0.25Mm2, White, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details