multicomp PRO Hook-Up Wire, 0.25Mm2, Purple, Per M; Jacket Material Multicomp Pro PP002658

Description
HOOK-UP WIRE, 0.25MM2, PURPLE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.25MM2, PURPLE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Purple, Per M; Jacket Material Multicomp Pro - 32AH8505 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Purple, Per M; Jacket Material Multicomp Pro
32AH8505
Hook-Up Wire, 0.25Mm2, Purple, Per M; Jacket Material Multicomp Pro 32AH8505
HOOK-UP WIRE, 0.25MM2, PURPLE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, PURPLE, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Purple; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AH8505
Product Name Hook-Up Wire, 0.25Mm2, Purple, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details