multicomp PRO Hook-Up Wire, 0.25Mm2, Grey, 100M; Jacket Material Multicomp Pro PP002657

Description
HOOK-UP WIRE, 0.25MM2, GREY, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, GREY, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Grey, 100M; Jacket Material Multicomp Pro - 99AC0506 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Grey, 100M; Jacket Material Multicomp Pro
99AC0506
Hook-Up Wire, 0.25Mm2, Grey, 100M; Jacket Material Multicomp Pro 99AC0506
HOOK-UP WIRE, 0.25MM2, GREY, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, GREY, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Grey; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC0506
Product Name Hook-Up Wire, 0.25Mm2, Grey, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details