multicomp PRO Hook-Up Wire, 0.25Mm2, Green, Per M; Jacket Material Multicomp Pro PP002656

Description
HOOK-UP WIRE, 0.25MM2, GREEN, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.25MM2, GREEN, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Green, Per M; Jacket Material Multicomp Pro - 32AH8503 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Green, Per M; Jacket Material Multicomp Pro
32AH8503
Hook-Up Wire, 0.25Mm2, Green, Per M; Jacket Material Multicomp Pro 32AH8503
HOOK-UP WIRE, 0.25MM2, GREEN, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, GREEN, PER M; Jacket Material:Silicone Rubber; Jacket Colour:Green; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AH8503
Product Name Hook-Up Wire, 0.25Mm2, Green, Per M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details