multicomp PRO Hook-Up Wire, 0.25Mm2, Brown, 100M; Jacket Material Multicomp Pro PP002655

Description
HOOK-UP WIRE, 0.25MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Brown, 100M; Jacket Material Multicomp Pro - 99AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Brown, 100M; Jacket Material Multicomp Pro
99AC0504
Hook-Up Wire, 0.25Mm2, Brown, 100M; Jacket Material Multicomp Pro 99AC0504
HOOK-UP WIRE, 0.25MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, BROWN, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Brown; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC0504
Product Name Hook-Up Wire, 0.25Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XH Macro-Hook and Alligator, Twisted Pair Test Cable - 3051XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6003B20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details