The Unshld Flex Cable, 12Cond, 0.34Mm2, 100M is a multicore cable designed for signal transmission between electronic devices, suitable for use in computer systems and process control units. It features a voltage rating of 250V and a test voltage of 1.2kV. The cable operates within a temperature range of -30°C to +80°C for fixed installations and -5°C to +70°C during installation. The cable is constructed with fine stranded bare copper conductors and PVC insulation and sheath. It has a nominal outer diameter of 7.9mm and a weight of 85kg/km. The cable is compliant with VDE 0482-332-1-2/IEC 60332-1 and EN 60811-2-1 standards. It is supplied in 100-meter reels or continuous lengths in 1-meter multiples.
UNSHLD FLEX CABLE, 12COND, 0.34MM2, 100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99AC0485 |
| Product Name | Unshld Flex Cable, 12Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |