multicomp PRO Unshld Flex Cable, 5Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro PP002629

Description
UNSHLD FLEX CABLE, 5COND, 0.34MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 5COND, 0.34MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 5Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro - 99AC0478 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro
99AC0478
Unshld Flex Cable, 5Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro 99AC0478
UNSHLD FLEX CABLE, 5COND, 0.34MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 0.34MM2, 100M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site
Unshld Flex Cable, 5Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro - 32AH8477 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 5Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro
32AH8477
Unshld Flex Cable, 5Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro 32AH8477
UNSHLD FLEX CABLE, 5COND, 0.34MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 5COND, 0.34MM2, PER M; Cable Shielding:Unscreened; No. of Cores:5Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC0478
Product Name Unshld Flex Cable, 5Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details