The Unshld Flex Cable, 4Cond, 0.34Mm2, Per M is a multicore cable designed for signal transmission between electronic devices, suitable for use in computer systems and process control units. It features four cores with a nominal cross-sectional area of 0.34 mm² and a nominal outer diameter of 4.9 mm. The cable is constructed with fine stranded bare copper conductors and PVC insulation and sheath, providing flexibility and durability. This cable has a voltage rating of 250V and a test voltage of 1.2kV, making it suitable for various applications. It operates within a temperature range of -30°C to +80°C for fixed installations and -5°C to +70°C during installation. The minimum bending radius is specified as 5 times the overall diameter for fixed installations and 7.5 times for moving applications. The cable is compliant with relevant standards, including VDE 0482-332-1-2/IEC 60332-1 and EN 60811-2-1. It is available in lengths of 100 meters or in continuous lengths in 1-meter multiples.
UNSHLD FLEX CABLE, 4COND, 0.34MM2, 100M; Cable Shielding:Unscreened
UNSHLD FLEX CABLE, 4COND, 0.34MM2, PER M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99AC0475 |
| Product Name | Unshld Flex Cable, 4Cond, 0.34Mm2, 100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |