multicomp PRO Unshld Flex Cable, 2Cond, 0.5Mm2, 100M; Cable Shielding Multicomp Pro PP002619

Description
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 0.5Mm2, 100M; Cable Shielding Multicomp Pro - 99AC0468 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.5Mm2, 100M; Cable Shielding Multicomp Pro
99AC0468
Unshld Flex Cable, 2Cond, 0.5Mm2, 100M; Cable Shielding Multicomp Pro 99AC0468
UNSHLD FLEX CABLE, 2COND, 0.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro - 32AH8467 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro
32AH8467
Unshld Flex Cable, 2Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro 32AH8467
UNSHLD FLEX CABLE, 2COND, 0.5MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.5MM2, PER M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 99AC0468 32AH8467
Product Name Unshld Flex Cable, 2Cond, 0.5Mm2, 100M; Cable Shielding Multicomp Pro Unshld Flex Cable, 2Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details