multicomp PRO Unshld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro PP002616

Description
UNSHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro - 99AC0465 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro
99AC0465
Unshld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro 99AC0465
UNSHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro - 32AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro
32AH8464
Unshld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro 32AH8464
UNSHLD FLEX CABLE, 2COND, 0.14MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 0.14MM2, PER M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC0465
Product Name Unshld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details