The Shld Flex Cable, 7Cond, 0.14Mm2, 100M is a multicore cable designed for signal transmission in environments with increased electromagnetic compatibility requirements. It features seven cores with a nominal cross-sectional area of 0.14 mm² and is constructed with fine stranded bare copper conductors, insulated with PVC. The cable has a grey PVC sheath and is shielded with tinned copper wire braid for enhanced protection against interference. This cable has a voltage rating of 250V and can operate within a temperature range of -30°C to +180°C for fixed installations, and -5°C to +70°C during installation. The minimum bending radius for fixed installation is six times the overall diameter. The cable complies with relevant standards including VDE 0482-332-1-2/IEC 60332-1-2 and EN 60811-2-1, making it suitable for various applications in electronic devices and process control units.
SHLD FLEX CABLE, 7COND, 0.14MM2, 100M; Cable Shielding:Screened; No. of Cores:7Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 99AC0463 |
| Product Name | Shld Flex Cable, 7Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |