multicomp PRO Shld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro PP002609

Description
SHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro - 99AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro
99AC0458
Shld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro 99AC0458
SHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 0.14MM2, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site
Shld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro - 32AH8457 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro
32AH8457
Shld Flex Cable, 2Cond, 0.14Mm2, Per M; Cable Shielding Multicomp Pro 32AH8457
SHLD FLEX CABLE, 2COND, 0.14MM2, PER M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

SHLD FLEX CABLE, 2COND, 0.14MM2, PER M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC0458
Product Name Shld Flex Cable, 2Cond, 0.14Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details