multicomp PRO Flat Ribbon Cable, 10Core, 24Awg, 50M; Cable Shielding Multicomp Pro PP002608

Description
FLAT RIBBON CABLE, 10CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE, 10CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable, 10Core, 24Awg, 50M; Cable Shielding Multicomp Pro - 99AC9471 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable, 10Core, 24Awg, 50M; Cable Shielding Multicomp Pro
99AC9471
Flat Ribbon Cable, 10Core, 24Awg, 50M; Cable Shielding Multicomp Pro 99AC9471
FLAT RIBBON CABLE, 10CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent RoHS Compliant: Yes

FLAT RIBBON CABLE, 10CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC9471
Product Name Flat Ribbon Cable, 10Core, 24Awg, 50M; Cable Shielding Multicomp Pro
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details