multicomp PRO Cable Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro PP002604

Description
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro - 94AC2051 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro
94AC2051
Cable Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro 94AC2051
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2051
Product Name Cable Wire, 26Awg, White, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details