multicomp PRO Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro PP002584

Description
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro - 94AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro
94AC2031
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro 94AC2031
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2031
Product Name Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details