multicomp PRO Cable Wire, 20Awg, White, 305M; Jacket Material Multicomp Pro PP002581

Description
CABLE WIRE, 20AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 20AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 20Awg, White, 305M; Jacket Material Multicomp Pro - 94AC2028 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 20Awg, White, 305M; Jacket Material Multicomp Pro
94AC2028
Cable Wire, 20Awg, White, 305M; Jacket Material Multicomp Pro 94AC2028
CABLE WIRE, 20AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 20AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2028
Product Name Cable Wire, 20Awg, White, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Cable Assembly - 6337A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type SMB plug,Coaxial,Teflon™ jacket,red,low noise
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details