multicomp PRO Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Multicomp Pro PP002577

Description
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Multicomp Pro - 94AC2024 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Multicomp Pro
94AC2024
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Multicomp Pro 94AC2024
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2024
Product Name Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Multicomp Pro
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details