multicomp PRO Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro PP002555

Description
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro - 94AC2002 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro
94AC2002
Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro 94AC2002
CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 22AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2002
Product Name Cable Wire, 22Awg, Blue, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details