multicomp PRO Cable Wire, 16Awg, Blue, 305M; Jacket Material Multicomp Pro PP002516

Description
CABLE WIRE, 16AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Description
CABLE WIRE, 16AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 16Awg, Blue, 305M; Jacket Material Multicomp Pro - 94AC1963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 16Awg, Blue, 305M; Jacket Material Multicomp Pro
94AC1963
Cable Wire, 16Awg, Blue, 305M; Jacket Material Multicomp Pro 94AC1963
CABLE WIRE, 16AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE WIRE, 16AWG, BLUE, 305M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1963
Product Name Cable Wire, 16Awg, Blue, 305M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details