multicomp PRO Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Multicomp Pro PP002483

Description
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Multicomp Pro - 84AC7324 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Multicomp Pro
84AC7324
Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Multicomp Pro 84AC7324
THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

THERMOCOUPLE WIRE, TYPE K, 100M; Thermocouple Wire Type:KX; Length - Imperial:328ft; Length - Metric:100m; No. of Max Strands x Strand Size:7 x 0.2mm; Wire Gauge:-; Conductor Area CSA:0.22mm2; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermocouple Wire
Product Number 84AC7324
Product Name Thermocouple Wire, Type K, 100M; Thermocouple Wire Type Multicomp Pro
Thermocouple Type KX
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, Solid Core, Thermocouple Pair (Twisted), Type-K, 30 AWG, 96″ length - A2333-1-WR - MPF Products, INC.
Specs
Thermocouple Type K
Length 96 inch (2438 mm)
Temperature Rating 482 F (250 C)
View Details
Thermocouples - 1817296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Diameter 0.0591 inch (1.5 mm)
Length 5.91 inch (150 mm)
View Details
Thermoelectric Alloy - NISIL - Isabellenhutte USA
Specs
Thermocouple Type N
Temperature Rating -328 to 104 F (-200 to 40 C)
View Details