multicomp PRO Shld Multipair, 5 Pair, 0.75Mm2, 50M; Cable Shielding Multicomp Pro PP002447

Description
SHLD MULTIPAIR, 5 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD MULTIPAIR, 5 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 5 Pair, 0.75Mm2, 50M; Cable Shielding Multicomp Pro - 78AC6367 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 5 Pair, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
78AC6367
Shld Multipair, 5 Pair, 0.75Mm2, 50M; Cable Shielding Multicomp Pro 78AC6367
SHLD MULTIPAIR, 5 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 5 PAIR, 0.75MM2, 50M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site
Shld Multipair, 5 Pair, 0.75Mm2, Per M; Cable Shielding Multicomp Pro - 95AC2042 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 5 Pair, 0.75Mm2, Per M; Cable Shielding Multicomp Pro
95AC2042
Shld Multipair, 5 Pair, 0.75Mm2, Per M; Cable Shielding Multicomp Pro 95AC2042
SHLD MULTIPAIR, 5 PAIR, 0.75MM2, PER M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 5 PAIR, 0.75MM2, PER M; Cable Shielding:Screened; No. of Pairs:5 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6367
Product Name Shld Multipair, 5 Pair, 0.75Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details