multicomp PRO Shld Multipair, 2 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro PP002444

Description
SHLD MULTIPAIR, 2 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro - 78AC6364 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
78AC6364
Shld Multipair, 2 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro 78AC6364
SHLD MULTIPAIR, 2 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6364
Product Name Shld Multipair, 2 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details