multicomp PRO Shld Multipair, 1 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro PP002443

Description
SHLD MULTIPAIR, 1 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro - 78AC6363 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
78AC6363
Shld Multipair, 1 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro 78AC6363
SHLD MULTIPAIR, 1 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 1.5MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6363
Product Name Shld Multipair, 1 Pair, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details