multicomp PRO Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro PP002441

Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 78AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
78AC6361
Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 78AC6361
SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD MULTIPAIR, 2 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6361
Product Name Shld Multipair, 2 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details