multicomp PRO Shld Multipair, 1 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro PP002440

Description
SHLD MULTIPAIR, 1 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR, 1 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair, 1 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro - 78AC6360 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 1 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
78AC6360
Shld Multipair, 1 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro 78AC6360
SHLD MULTIPAIR, 1 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

SHLD MULTIPAIR, 1 PAIR, 0.75MM2, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78AC6360
Product Name Shld Multipair, 1 Pair, 0.75Mm2, 100M; Cable Shielding Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details