multicomp PRO Hook-Up Wire, 28Awg, Blue, 1000Ft, 300V; Jacket Material Multicomp Pro PP002404

Description
HOOK-UP WIRE, 28AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 28AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Blue, 1000Ft, 300V; Jacket Material Multicomp Pro - 72AC6508 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Blue, 1000Ft, 300V; Jacket Material Multicomp Pro
72AC6508
Hook-Up Wire, 28Awg, Blue, 1000Ft, 300V; Jacket Material Multicomp Pro 72AC6508
HOOK-UP WIRE, 28AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6508
Product Name Hook-Up Wire, 28Awg, Blue, 1000Ft, 300V; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details