multicomp PRO Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Multicomp Pro PP002379

Description
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Multicomp Pro - 72AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Multicomp Pro
72AC6458
Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Multicomp Pro 72AC6458
HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 20AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6458
Product Name Hook-Up Wire, 20Awg, Brown, 1000Ft, 300V; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details