multicomp PRO Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro PP002376

Description
HOOK-UP WIRE, 18AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 18AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro - 72AC6452 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro
72AC6452
Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro 72AC6452
HOOK-UP WIRE, 18AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK-UP WIRE, 18AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6452
Product Name Hook-Up Wire, 18Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6895A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details