multicomp PRO Hook-Up Wire, 14Awg, Brown, 1000Ft, 600V; Jacket Material Multicomp Pro PP002349

Description
HOOK-UP WIRE, 14AWG, BROWN, 1000FT, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 14AWG, BROWN, 1000FT, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 14Awg, Brown, 1000Ft, 600V; Jacket Material Multicomp Pro - 72AC6398 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Brown, 1000Ft, 600V; Jacket Material Multicomp Pro
72AC6398
Hook-Up Wire, 14Awg, Brown, 1000Ft, 600V; Jacket Material Multicomp Pro 72AC6398
HOOK-UP WIRE, 14AWG, BROWN, 1000FT, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, BROWN, 1000FT, 600V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6398
Product Name Hook-Up Wire, 14Awg, Brown, 1000Ft, 600V; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details