multicomp PRO Hook-Up Wire, 24Awg, Grey, 1000Ft, 300V; Jacket Material Multicomp Pro PP002324

Description
HOOK-UP WIRE, 24AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Grey, 1000Ft, 300V; Jacket Material Multicomp Pro - 72AC6348 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Grey, 1000Ft, 300V; Jacket Material Multicomp Pro
72AC6348
Hook-Up Wire, 24Awg, Grey, 1000Ft, 300V; Jacket Material Multicomp Pro 72AC6348
HOOK-UP WIRE, 24AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6348
Product Name Hook-Up Wire, 24Awg, Grey, 1000Ft, 300V; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Variable Spacing Probe to BNC Male, Activation Switch - 4081 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60064A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details