multicomp PRO Hook-Up Wire, 24Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro PP002323

Description
HOOK-UP WIRE, 24AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 24AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 24Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro - 72AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 24Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro
72AC6346
Hook-Up Wire, 24Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro 72AC6346
HOOK-UP WIRE, 24AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

HOOK-UP WIRE, 24AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6346
Product Name Hook-Up Wire, 24Awg, Yel/grn, 1000Ft; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details