multicomp PRO Hookup Wire, 18Awg, Orange, 1000Ft, 300V; Jacket Material Multicomp Pro PP002307

Description
HOOKUP WIRE, 18AWG, ORANGE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 18AWG, ORANGE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 18Awg, Orange, 1000Ft, 300V; Jacket Material Multicomp Pro - 72AC6314 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 18Awg, Orange, 1000Ft, 300V; Jacket Material Multicomp Pro
72AC6314
Hookup Wire, 18Awg, Orange, 1000Ft, 300V; Jacket Material Multicomp Pro 72AC6314
HOOKUP WIRE, 18AWG, ORANGE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

HOOKUP WIRE, 18AWG, ORANGE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6314
Product Name Hookup Wire, 18Awg, Orange, 1000Ft, 300V; Jacket Material Multicomp Pro
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details