multicomp PRO Cable Tie, 503.4Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro PP002266

Description
CABLE TIE, 503.4MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:503.4mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 503.4MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:503.4mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 503.4Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro - 01AH6146 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 503.4Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro
01AH6146
Cable Tie, 503.4Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro 01AH6146
CABLE TIE, 503.4MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:503.4mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes

CABLE TIE, 503.4MM, NYLON 6.6, 150LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:503.4mm; Cable Tie Width:12.8mm; Cable Bundle Diameter Max:58.4mm; Cable Tie Type:Dual Lock; Product Range:MP Dual Loop Cable Ties RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 01AH6146
Product Name Cable Tie, 503.4Mm, Nylon 6.6, 150Lb; Cable Tie Material Multicomp Pro
Length 19.82 inch (503 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details