multicomp PRO Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro PP002239

Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7.15mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes
Datasheet
Description
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7.15mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro - 70AC8973 - Newark, An Avnet Company
Chicago, IL, United States
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
70AC8973
Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro 70AC8973
SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7.15mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

SPLIT LOOM, PE, 30.5M, BLACK; Sleeving / Tubing Type:Split Corrugated Loom; Sleeving Material:PE (Polyethylene); Sleeving Colour:Black; Internal Diameter:7.15mm; Length - Metric:30.5m; Length - Imperial:100ft; Wrap Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 70AC8973
Product Name Split Loom, Pe, 30.5M, Black; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details