The Cable Tie, part number 82AC9550, is made from UV heat stabilized Nylon 6.6, providing durability and resistance to environmental factors. It has a tensile strength of 120 lbs, making it suitable for heavy-duty applications. The cable tie measures 383.4 mm in length and 7.6 mm in width, with a maximum bundle diameter of 103.2 mm. It operates effectively within a temperature range of -40°F to 257°F and has a flammability rating of UL 94V-2. This product is RoHS compliant, ensuring it meets environmental safety standards.
CABLE TIE, 383.4MM, NYLON 6.6, 120LB; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:383.4mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:103.2mm; Cable Tie Type:Heat Stabilized RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 82AC9550 |
| Product Name | Cable Tie, 383.4Mm, Nylon 6.6, 120Lb; Cable Tie Material Multicomp Pro |
| Length | 15.09 inch (383 mm) |