multicomp PRO Unshld Flex Cable, 2Cond, 10Mm2, 100M; Cable Shielding Multicomp Pro PP002175

Description
UNSHLD FLEX CABLE, 2COND, 10MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 10MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 10Mm2, 100M; Cable Shielding Multicomp Pro - 03AH4552 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 10Mm2, 100M; Cable Shielding Multicomp Pro
03AH4552
Unshld Flex Cable, 2Cond, 10Mm2, 100M; Cable Shielding Multicomp Pro 03AH4552
UNSHLD FLEX CABLE, 2COND, 10MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 10MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:10mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:White; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 03AH4552
Product Name Unshld Flex Cable, 2Cond, 10Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6877A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details