The Unshld Flex Cable, 2Cond, 6Mm2, 100M is a twin and earth LSZH cable designed for installation in walls, on boards, and in channels, or embedded in plaster. It is suitable for applications where fire, smoke emissions, and toxic fumes pose a risk to life and equipment. The cable has a voltage rating of 300/500V and operates within a temperature range of -5°C to +70°C. This cable features a nominal cross-sectional area of 6mm² and is constructed with a Class 2 stranded copper conductor. The insulation is made from cross-linked polyethylene (XLPE), and the sheath is low smoke zero halogen (LSZH) type, which enhances safety in case of fire. The cable complies with several standards, including BS 7211 and IEC 60754-1, ensuring its reliability and performance in various installations. The minimum bending radius is three times the overall diameter, and the cable is available in a reel length of 100 meters. This product is RoHS compliant, making it suitable for environmentally conscious projects.
UNSHLD FLEX CABLE, 2COND, 6MM2, 100M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 71AC0720 |
| Product Name | Unshld Flex Cable, 2Cond, 6Mm2, 100M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |