multicomp PRO Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro PP002164

Description
UNSHLD FLEX CABLE, 2COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 2COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro - 71AC0710 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro
71AC0710
Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro 71AC0710
UNSHLD FLEX CABLE, 2COND, 1.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 1.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x StrandRoHS Compliant: Yes

Supplier's Site
Unshld Flex Cable, 2Cond, 1.5Mm2, Per M; Cable Shielding Multicomp Pro - 45AJ6919 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 1.5Mm2, Per M; Cable Shielding Multicomp Pro
45AJ6919
Unshld Flex Cable, 2Cond, 1.5Mm2, Per M; Cable Shielding Multicomp Pro 45AJ6919
UNSHLD FLEX CABLE, 2COND, 1.5MM2, PER M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 1.5MM2, PER M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 71AC0710 45AJ6919
Product Name Unshld Flex Cable, 2Cond, 1.5Mm2, 100M; Cable Shielding Multicomp Pro Unshld Flex Cable, 2Cond, 1.5Mm2, Per M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details