The Unshld Flex Cable, 4Cond, 1Mm2, Per M is a flexible cable designed for internal wiring or supply cords to electrical apparatus, particularly suitable for high-temperature environments such as lighting applications. It is not intended for outdoor use. The cable has a voltage rating of 300/500V and a temperature rating for fixed applications ranging from 0°C to +90°C. This cable features a 4-core configuration with core identification in green/yellow, brown, black, and grey. The conductors are made of Class 5 flexible copper, complying with BS EN 60228 standards. The insulation and sheath are made of PVC, conforming to BS EN 50363 specifications. The nominal overall diameter and weight vary depending on the specific configuration, with a minimum bending radius of 6 times the overall diameter when fixed and 10 times when flexed. The cable is available in lengths of 100 meters or sold per meter, making it adaptable for various project requirements. It is RoHS compliant, ensuring it meets environmental standards.
UNSHLD FLEX CABLE, 4COND, 1MM2, PER M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 95AC2039 |
| Product Name | Unshld Flex Cable, 4Cond, 1Mm2, Per M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |