The Unshld Flex Cable, 4Cond, 2.5Mm2, 50M is a flexible rubber cable designed for high flexibility and durability in various applications, including handling equipment, mobile power supplies, and industrial environments. It features a voltage rating of 450/750V and operates effectively in temperature ranges from -30°C to +60°C for fixed installations and -15°C to +60°C when flexed. The cable is constructed with Class 5 flexible copper conductors and has an insulation made of Ethylene Propylene Rubber (EPR) and a sheath of Polychloroprene (PCP). The cable complies with BS EN 50525-2-21 standards and is suitable for use in harsh conditions, including exposure to weather, oil, and mechanical stresses. The nominal dimensions include a cross-sectional area of 2.5mm² and a black sheath color. This product is RoHS compliant, making it suitable for environmentally conscious projects.
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 71AC0698 |
| Product Name | Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro |
| Standards / Certifications | RoHS |