multicomp PRO Unshld Flex Cable, 2Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro PP002146

Description
UNSHLD FLEX CABLE, 2COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 2COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 2Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro - 71AC0692 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro
71AC0692
Unshld Flex Cable, 2Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro 71AC0692
UNSHLD FLEX CABLE, 2COND, 2.5MM2, 100M; Cable Shielding:Unscreened ; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 2.5MM2, 100M; Cable Shielding:Unscreened; No. of Cores:2Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 71AC0692
Product Name Unshld Flex Cable, 2Cond, 2.5Mm2, 100M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details