multicomp PRO Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Multicomp Pro PP002139

Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes
Description
SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Multicomp Pro - 94AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Multicomp Pro
94AC9220
Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Multicomp Pro 94AC9220
SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

SHLD NETWORK CABLE, 4 PAIR, 24AWG, PER M; Cable Shielding:Screened; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Pairs:4 Pair; Jacket Colour:Black; No. of Max RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cables
Product Number 94AC9220
Product Name Shld Network Cable, 4 Pair, 24Awg, Per M; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data