multicomp PRO Cable Gland, Nylon, 13Mm-18Mm, White; Thread Size Imperial Multicomp Pro PP002123

Description
CABLE GLAND, NYLON, 13MM-18MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NYLON, 13MM-18MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Nylon, 13Mm-18Mm, White; Thread Size Imperial Multicomp Pro - 69AC6368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Nylon, 13Mm-18Mm, White; Thread Size Imperial Multicomp Pro
69AC6368
Cable Gland, Nylon, 13Mm-18Mm, White; Thread Size Imperial Multicomp Pro 69AC6368
CABLE GLAND, NYLON, 13MM-18MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes

CABLE GLAND, NYLON, 13MM-18MM, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP68, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 69AC6368
Product Name Cable Gland, Nylon, 13Mm-18Mm, White; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21... -  - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details