multicomp PRO Hook-Up Wire, 25Mm2, Brwn/grey, 50M; Jacket Material Multicomp Pro PP002119

Description
HOOK-UP WIRE, 25MM2, BRWN/GREY, 50M; Jacket Material:PVC; Jacket Colour:Brown, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 25MM2, BRWN/GREY, 50M; Jacket Material:PVC; Jacket Colour:Brown, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 25Mm2, Brwn/grey, 50M; Jacket Material Multicomp Pro - 69AC3137 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 25Mm2, Brwn/grey, 50M; Jacket Material Multicomp Pro
69AC3137
Hook-Up Wire, 25Mm2, Brwn/grey, 50M; Jacket Material Multicomp Pro 69AC3137
HOOK-UP WIRE, 25MM2, BRWN/GREY, 50M; Jacket Material:PVC; Jacket Colour:Brown, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 25MM2, BRWN/GREY, 50M; Jacket Material:PVC; Jacket Colour:Brown, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3137
Product Name Hook-Up Wire, 25Mm2, Brwn/grey, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details