multicomp PRO Hook-Up Wire, 25Mm2, Blu/grey, 50M; Jacket Material Multicomp Pro PP002118

Description
HOOK-UP WIRE, 25MM2, BLU/GREY, 50M; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 25MM2, BLU/GREY, 50M; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 25Mm2, Blu/grey, 50M; Jacket Material Multicomp Pro - 69AC3136 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 25Mm2, Blu/grey, 50M; Jacket Material Multicomp Pro
69AC3136
Hook-Up Wire, 25Mm2, Blu/grey, 50M; Jacket Material Multicomp Pro 69AC3136
HOOK-UP WIRE, 25MM2, BLU/GREY, 50M; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

HOOK-UP WIRE, 25MM2, BLU/GREY, 50M; Jacket Material:PVC; Jacket Colour:Blue, Grey; Wire Gauge:-; Conductor Area CSA:25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69AC3136
Product Name Hook-Up Wire, 25Mm2, Blu/grey, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details