multicomp PRO Hook-Up Wire, 0.25Mm2, Blue, 500M; Jacket Material Multicomp Pro PP002029

Description
HOOK-UP WIRE, 0.25MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 0.25MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Blue, 500M; Jacket Material Multicomp Pro - 61AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Blue, 500M; Jacket Material Multicomp Pro
61AC1369
Hook-Up Wire, 0.25Mm2, Blue, 500M; Jacket Material Multicomp Pro 61AC1369
HOOK-UP WIRE, 0.25MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, BLUE, 500M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 61AC1369
Product Name Hook-Up Wire, 0.25Mm2, Blue, 500M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details