multicomp PRO Hook-Up Wire, 0.25Mm2, Black, Per Metre; Jacket Material Multicomp Pro PP002027

Description
HOOK-UP WIRE, 0.25MM2, BLACK, PER METRE; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes
Description
HOOK-UP WIRE, 0.25MM2, BLACK, PER METRE; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 0.25Mm2, Black, Per Metre; Jacket Material Multicomp Pro - 13AJ0775 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 0.25Mm2, Black, Per Metre; Jacket Material Multicomp Pro
13AJ0775
Hook-Up Wire, 0.25Mm2, Black, Per Metre; Jacket Material Multicomp Pro 13AJ0775
HOOK-UP WIRE, 0.25MM2, BLACK, PER METRE; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes

HOOK-UP WIRE, 0.25MM2, BLACK, PER METRE; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:-; Voltage Rating:500V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ0775
Product Name Hook-Up Wire, 0.25Mm2, Black, Per Metre; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details