multicomp PRO Heat-Shrink Tubing, 2 Multicomp Pro PP001899

Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.04"; RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 2.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.04"; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Multicomp Pro - 55AC3265 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Multicomp Pro
55AC3265
Heat-Shrink Tubing, 2 Multicomp Pro 55AC3265
HEAT-SHRINK TUBING, 2:1, 2.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.04"; RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 2.5MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.1"; I.D. Supplied - Metric:2.5mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:49.2ft; Length - Metric:15m; I.D. Recovered Max - Imperial:0.04"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 55AC3265
Product Name Heat-Shrink Tubing, 2 Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-QB6IN-8 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details