multicomp PRO Cable Gland, Metal, 9Mm-16Mm, Ip68; Thread Size Imperial Multicomp Pro PP001723

Description
CABLE GLAND, METAL, 9MM-16MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, METAL, 9MM-16MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 9Mm-16Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8488 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 9Mm-16Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8488
Cable Gland, Metal, 9Mm-16Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8488
CABLE GLAND, METAL, 9MM-16MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, METAL, 9MM-16MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:16mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8488
Product Name Cable Gland, Metal, 9Mm-16Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG9 Ventilation Cable Gland fitting conduit - MIV-PG9 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 2691711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details