multicomp PRO Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro PP001722

Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes
Description
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro - 49AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
49AC8487
Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro 49AC8487
CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, METAL, 13MM-18MM, IP68; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:13mm; Cable Diameter Max:18mm; Cable Gland Material:Metal; Gland Colour:Metallic - Nickel Finish; IP / NEMA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 49AC8487
Product Name Cable Gland, Metal, 13Mm-18Mm, Ip68; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Traction Relief Cable Gland - 4305510 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.57 inch (40 mm)
View Details
M12x1.5 Ventilation Cable Gland for 4 cables - MIV-12CA(1.5-3) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers